RCD Components, Inc. Wirewound Resistor, 100 Ohm, 50W, 1%; Resistance Rcd (Resistors Coils Delaylines) 620-1000-FBW

Description
WIREWOUND RESISTOR, 100 OHM, 50W, 1%; Resistance:100ohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:-RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 100 OHM, 50W, 1%; Resistance:100ohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 100 Ohm, 50W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 64K2752 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 50W, 1%; Resistance Rcd (Resistors Coils Delaylines)
64K2752
Wirewound Resistor, 100 Ohm, 50W, 1%; Resistance Rcd (Resistors Coils Delaylines) 64K2752
WIREWOUND RESISTOR, 100 OHM, 50W, 1%; Resistance:100ohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 50W, 1%; Resistance:100ohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64K2752
Product Name Wirewound Resistor, 100 Ohm, 50W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Resistance Range 100 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers