RCD Components, Inc. Wirewound Resistor, 5% Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 160-R050-FBW

Description
WIREWOUND RESISTOR, 5% OHM, 5W, 1%; Resistance:0.05ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 5% OHM, 5W, 1%; Resistance:0.05ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 5% Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 46M1924 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5% Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
46M1924
Wirewound Resistor, 5% Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 46M1924
WIREWOUND RESISTOR, 5% OHM, 5W, 1%; Resistance:0.05ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 5% OHM, 5W, 1%; Resistance:0.05ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46M1924
Product Name Wirewound Resistor, 5% Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details