RCD Components, Inc. Res, R05, 1%, 50W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) 620-R050-FBW

Description
RES, R05, 1%, 50W, WIREWOUND; Resistance:0.05ohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:50mm RoHS Compliant: Yes
Description
RES, R05, 1%, 50W, WIREWOUND; Resistance:0.05ohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:50mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, R05, 1%, 50W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) - 97H6269 - Newark, An Avnet Company
Chicago, IL, United States
Res, R05, 1%, 50W, Wirewound; Resistance Rcd (Resistors Coils Delaylines)
97H6269
Res, R05, 1%, 50W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) 97H6269
RES, R05, 1%, 50W, WIREWOUND; Resistance:0.05ohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:50mm RoHS Compliant: Yes

RES, R05, 1%, 50W, WIREWOUND; Resistance:0.05ohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:50mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97H6269
Product Name Res, R05, 1%, 50W, Wirewound; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers