RCD Components, Inc. Through Hole Resistors 160-680-JBW

Description
RES 68 OHM 5% 5W AXIAL
Request a Quote Datasheet
Description
RES 68 OHM 5% 5W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-160-680-JBW-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-160-680-JBW-ND
Through Hole Resistors 4855-160-680-JBW-ND
RES 68 OHM 5% 5W AXIAL

RES 68 OHM 5% 5W AXIAL

Buy Now Datasheet
Resistor;Wirewound;Res 68 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Silicone;Precision - 70183861 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 68 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Silicone;Precision
70183861
Resistor;Wirewound;Res 68 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Silicone;Precision 70183861
Resistor;Wirewound;R es 68 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Silicone;Pr ecision

Resistor;Wirewound;Res 68 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Silicone;Precision

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 4855-160-680-JBW-ND 70183861
Product Name Through Hole Resistors Resistor;Wirewound;Res 68 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Silicone;Precision
Configuration Single Resistor
Category / Application General Use General Use; Precision Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details