RCD Components, Inc. Through Hole Resistors PR1-101-JBW

Description
RES 100 OHM 5% 1W AXIAL
Request a Quote Datasheet
Description
RES 100 OHM 5% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-PR1-101-JBW-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-PR1-101-JBW-ND
Through Hole Resistors 4855-PR1-101-JBW-ND
RES 100 OHM 5% 1W AXIAL

RES 100 OHM 5% 1W AXIAL

Buy Now Datasheet
Resistor;Ceramic/Wound Element;Res 100 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial - 70183792 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Ceramic/Wound Element;Res 100 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial
70183792
Resistor;Ceramic/Wound Element;Res 100 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial 70183792
Resistor;Ceramic/Wou nd Element;Res 100 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial

Resistor;Ceramic/Wound Element;Res 100 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 4855-PR1-101-JBW-ND 70183792
Product Name Through Hole Resistors Resistor;Ceramic/Wound Element;Res 100 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details