RCD Components, Inc. Wirewound Resistor, 10Kohm, 7W, 1%; Resistance Rcd (Resistors Coils Delaylines) 255-1002-FBW

Description
WIREWOUND RESISTOR, 10KOHM, 7W, 1%; Resistance:10kohm; Product Range:200 Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:210V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 10KOHM, 7W, 1%; Resistance:10kohm; Product Range:200 Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:210V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10Kohm, 7W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 46M1951 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 7W, 1%; Resistance Rcd (Resistors Coils Delaylines)
46M1951
Wirewound Resistor, 10Kohm, 7W, 1%; Resistance Rcd (Resistors Coils Delaylines) 46M1951
WIREWOUND RESISTOR, 10KOHM, 7W, 1%; Resistance:10kohm; Product Range:200 Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:210V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 7W, 1%; Resistance:10kohm; Product Range:200 Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:210V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46M1951
Product Name Wirewound Resistor, 10Kohm, 7W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers