RCD Components, Inc. Datasheets for Current Sensing Resistors
Current sensing resistors convert the current flowing through it to a voltage drop. Monitoring or measuring this voltage drop allows the current through the resistor to be measured. Applications for current sensing resistors include power supplies, receptacles, and battery packs.
Current Sensing Resistors: Learn more
| Product Name | Notes |
|---|---|
| CURRENT SENSING 4-terminal Kelvin configuration Wide variety of single & multi-resistor models Current ratings up to 5 amps available Resistance range: 0.01 Ω to 1 Meg Tolerances to ±0.01% (... | |
| LOW VALUE LOW TOLERANCE Four-Terminal Current Sensing as low as 0.0005Ω RCD’s Series LVF resistors feature a 4-terminal “Kelvin” design to eliminate the effects of lead resistance. Precision resistive element... | |
| LOW VALUE PRECISION TOLERANCE & TC Four-Terminal Current Sensing as low as 0.0005Ω RCD’s Series LVF resistors feature a 4-terminal “Kelvin” design to eliminate the effects of lead resistance. Precision... | |
| VERTICAL MOUNT CURRENT SENSE Significant space savings compared to axial-lead types! PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series... |