RCD Components, Inc. Wirewound Resistor, 10Kohm, 10W, 1%; Resistance Rcd (Resistors Coils Delaylines) 175-1002-FBW

Description
WIREWOUND RESISTOR, 10KOHM, 10W, 1%; Resistance:10kohm; Product Range:100 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:900V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 10KOHM, 10W, 1%; Resistance:10kohm; Product Range:100 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:900V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10Kohm, 10W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 33M7548 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 10W, 1%; Resistance Rcd (Resistors Coils Delaylines)
33M7548
Wirewound Resistor, 10Kohm, 10W, 1%; Resistance Rcd (Resistors Coils Delaylines) 33M7548
WIREWOUND RESISTOR, 10KOHM, 10W, 1%; Resistance:10kohm; Product Range:100 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:900V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 10W, 1%; Resistance:10kohm; Product Range:100 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:900V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33M7548
Product Name Wirewound Resistor, 10Kohm, 10W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers