RCD Components, Inc. Wirewound Resistor, 10 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 610-10R0-FBQ

Description
WIREWOUND RESISTOR, 10 OHM, 12.5W, 1%; Resistance:10ohm; Product Range:600 Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:-RoHS Compliant: No
Description
WIREWOUND RESISTOR, 10 OHM, 12.5W, 1%; Resistance:10ohm; Product Range:600 Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 06H2904 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
06H2904
Wirewound Resistor, 10 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 06H2904
WIREWOUND RESISTOR, 10 OHM, 12.5W, 1%; Resistance:10ohm; Product Range:600 Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:-RoHS Compliant: No

WIREWOUND RESISTOR, 10 OHM, 12.5W, 1%; Resistance:10ohm; Product Range:600 Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06H2904
Product Name Wirewound Resistor, 10 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Resistance Range 10 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1630027-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
Tolerance 2 +/- %
View Details
4 suppliers
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers