RCD Components, Inc. Res, 20R, 1%, 7.5W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) 60536-20R0-FB5Q

Description
RES, 20R, 1%, 7.5W, WIREWOUND; Resistance:20ohm; Product Range:600 Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:15.2mm RoHS Compliant: No
Description
RES, 20R, 1%, 7.5W, WIREWOUND; Resistance:20ohm; Product Range:600 Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:15.2mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Res, 20R, 1%, 7.5W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) - 34P0534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 7.5W, Wirewound; Resistance Rcd (Resistors Coils Delaylines)
34P0534
Res, 20R, 1%, 7.5W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) 34P0534
RES, 20R, 1%, 7.5W, WIREWOUND; Resistance:20ohm; Product Range:600 Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:15.2mm RoHS Compliant: No

RES, 20R, 1%, 7.5W, WIREWOUND; Resistance:20ohm; Product Range:600 Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:160V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Product Length:15.2mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 34P0534
Product Name Res, 20R, 1%, 7.5W, Wirewound; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Resistance Range 20 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details