RCD Components, Inc. Datasheets for Resistive Temperature Devices (RTD) Elements
Resistive temperature device (RTD) elements are wire windings or other thin-film serpentines that exhibit changes in resistance with changes in temperature. They are usually made of metallic elements or alloys such as copper, nickel, or nickel-iron.
Resistive Temperature Devices (RTD) Elements: Learn more
| Product Name | Notes |
|---|---|
| TEMPERATURE SENSING THIN-FILM PLATINUM TEMPERATURE SENSOR Industry’s lowest cost and widest selection! Precision performance, excellent stability, fast response Wide resistance range: 100 Ω , 500 Ω , 1000 Ω Dual... | |
| TEMPERATURE SENSING, PRECISION HI-TEMP PLATINUM, NICKEL, NICKEL IRON RTD's RCD’s Resistance Temperature Detectors are designed for tough industrial applications, and are utilized to sense or regulate air (PTC) or liquid... |