RCD Components, Inc. Wirewound Resistor, 1 Ohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines) 615-1R00-FBW

Description
WIREWOUND RESISTOR, 1 OHM, 25W, 1%; Resistance:1ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:27mm RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 1 OHM, 25W, 1%; Resistance:1ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:27mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1 Ohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 45M4857 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines)
45M4857
Wirewound Resistor, 1 Ohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines) 45M4857
WIREWOUND RESISTOR, 1 OHM, 25W, 1%; Resistance:1ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:27mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 25W, 1%; Resistance:1ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:27mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45M4857
Product Name Wirewound Resistor, 1 Ohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Resistance Range 1 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details