RCD Components, Inc. Wirewound Resistor, 10Kohm, 1W, 5%; Resistance Rcd (Resistors Coils Delaylines) PR1-103-JBW

Description
WIREWOUND RESISTOR, 10KOHM, 1W, 5%; Resistance:10kohm; Product Range:PR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Ceramic; Product Length:15.2mmRoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 10KOHM, 1W, 5%; Resistance:10kohm; Product Range:PR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Ceramic; Product Length:15.2mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10Kohm, 1W, 5%; Resistance Rcd (Resistors Coils Delaylines) - 45M9729 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 1W, 5%; Resistance Rcd (Resistors Coils Delaylines)
45M9729
Wirewound Resistor, 10Kohm, 1W, 5%; Resistance Rcd (Resistors Coils Delaylines) 45M9729
WIREWOUND RESISTOR, 10KOHM, 1W, 5%; Resistance:10kohm; Product Range:PR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Ceramic; Product Length:15.2mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 1W, 5%; Resistance:10kohm; Product Range:PR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Ceramic; Product Length:15.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45M9729
Product Name Wirewound Resistor, 10Kohm, 1W, 5%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756274 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details