RCD Components, Inc. Wirewound Resistor, 0.1 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 610-R100-FBW

Description
WIREWOUND RESISTOR, 0.1 OHM, 12.5W, 1%; Resistance:0.1ohm; Product Range:600 Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 0.1 OHM, 12.5W, 1%; Resistance:0.1ohm; Product Range:600 Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.1 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 45M4853 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
45M4853
Wirewound Resistor, 0.1 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 45M4853
WIREWOUND RESISTOR, 0.1 OHM, 12.5W, 1%; Resistance:0.1ohm; Product Range:600 Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 12.5W, 1%; Resistance:0.1ohm; Product Range:600 Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45M4853
Product Name Wirewound Resistor, 0.1 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Resistance Range 0.1000 ohms
Tolerance 1 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879927-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details