RCD Components, Inc. Wirewound Resistor, 1 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 610-1R00-FBW

Description
WIREWOUND RESISTOR, 1 OHM, 12.5W, 1%; Resistance:1ohm; Product Range:600 Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 1 OHM, 12.5W, 1%; Resistance:1ohm; Product Range:600 Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 33M7773 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
33M7773
Wirewound Resistor, 1 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 33M7773
WIREWOUND RESISTOR, 1 OHM, 12.5W, 1%; Resistance:1ohm; Product Range:600 Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 12.5W, 1%; Resistance:1ohm; Product Range:600 Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33M7773
Product Name Wirewound Resistor, 1 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Resistance Range 1 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details