RCD Components, Inc. Wirewound Resistor, 50 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 610-50R0-FBW

Description
WIREWOUND RESISTOR, 50 OHM, 12.5W, 1%; Resistance:50ohm; Product Range:600 Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:-RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 50 OHM, 12.5W, 1%; Resistance:50ohm; Product Range:600 Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 50 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 45M4856 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
45M4856
Wirewound Resistor, 50 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 45M4856
WIREWOUND RESISTOR, 50 OHM, 12.5W, 1%; Resistance:50ohm; Product Range:600 Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 12.5W, 1%; Resistance:50ohm; Product Range:600 Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45M4856
Product Name Wirewound Resistor, 50 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Resistance Range 50 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers