RCD Components, Inc. Res, 470R, 1%, 50W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) 620-4700-FBW

Description
RES, 470R, 1%, 50W, WIREWOUND; Resistance:470ohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:50mm RoHS Compliant: Yes
Description
RES, 470R, 1%, 50W, WIREWOUND; Resistance:470ohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:50mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 1%, 50W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) - 33M7779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 50W, Wirewound; Resistance Rcd (Resistors Coils Delaylines)
33M7779
Res, 470R, 1%, 50W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) 33M7779
RES, 470R, 1%, 50W, WIREWOUND; Resistance:470ohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:50mm RoHS Compliant: Yes

RES, 470R, 1%, 50W, WIREWOUND; Resistance:470ohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Product Length:50mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33M7779
Product Name Res, 470R, 1%, 50W, Wirewound; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Resistance Range 470 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630184-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details