RCD Components, Inc. Wirewound Resistor, 5 Ohm, 10W, 1%; Resistance Rcd (Resistors Coils Delaylines) 175-5R00-FBW

Description
WIREWOUND RESISTOR, 5 OHM, 10W, 1%; Resistance:5ohm; Product Range:100 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:900V; Resistor Technology:Ceramic; Product Length:43.7mmRoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 5 OHM, 10W, 1%; Resistance:5ohm; Product Range:100 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:900V; Resistor Technology:Ceramic; Product Length:43.7mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 5 Ohm, 10W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 46M1936 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 10W, 1%; Resistance Rcd (Resistors Coils Delaylines)
46M1936
Wirewound Resistor, 5 Ohm, 10W, 1%; Resistance Rcd (Resistors Coils Delaylines) 46M1936
WIREWOUND RESISTOR, 5 OHM, 10W, 1%; Resistance:5ohm; Product Range:100 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:900V; Resistor Technology:Ceramic; Product Length:43.7mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 10W, 1%; Resistance:5ohm; Product Range:100 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:900V; Resistor Technology:Ceramic; Product Length:43.7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46M1936
Product Name Wirewound Resistor, 5 Ohm, 10W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details