RCD Components, Inc. Ultra Precision Wirewound Resistor MA Series

Description
MA Series (mini) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for high-frequency operation. All models are preconditioned thereby enabling excellent stability /reliability. Industry’s widest range: 0.1 Ω to 25M Ω, tolerances to ± 0.005%, TC’s to 2PPM All-welded, negligible noise, low thermal emf Available on RCD’s exclusive SWIFT™delivery program! OPTIONS Option P: Increased pulse/overload capability Option M: Low reactance NiCr film design Option HS: High speed/fast rise time Option ER: 100-hr stabilization burn-in 4 Matched tolerances, T.C. tracking to 1ppm/ ° C Dozens of additional modifications are available... special marking, positive TC, hermetic seal, 4-terminal, low inductance, etc. Custom designs are RCD’s specialty!
Datasheet
Description
MA Series (mini) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for high-frequency operation. All models are preconditioned thereby enabling excellent stability /reliability. Industry’s widest range: 0.1 Ω to 25M Ω, tolerances to ± 0.005%, TC’s to 2PPM All-welded, negligible noise, low thermal emf Available on RCD’s exclusive SWIFT™delivery program! OPTIONS Option P: Increased pulse/overload capability Option M: Low reactance NiCr film design Option HS: High speed/fast rise time Option ER: 100-hr stabilization burn-in 4 Matched tolerances, T.C. tracking to 1ppm/ ° C Dozens of additional modifications are available... special marking, positive TC, hermetic seal, 4-terminal, low inductance, etc. Custom designs are RCD’s specialty!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Precision Wirewound Resistor - MA Series - RCD Components, Inc.
Manchester, NH, USA
Ultra Precision Wirewound Resistor
MA Series
Ultra Precision Wirewound Resistor MA Series
MA Series (mini) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for high-frequency operation. All models are preconditioned thereby enabling excellent stability /reliability. Industry’s widest range: 0.1 Ω to 25M Ω, tolerances to ± 0.005%, TC’s to 2PPM All-welded, negligible noise, low thermal emf Available on RCD’s exclusive SWIFT™delivery program! OPTIONS Option P: Increased pulse/overload capability Option M: Low reactance NiCr film design Option HS: High speed/fast rise time Option ER: 100-hr stabilization burn-in 4 Matched tolerances, T.C. tracking to 1ppm/ ° C Dozens of additional modifications are available... special marking, positive TC, hermetic seal, 4-terminal, low inductance, etc. Custom designs are RCD’s specialty!

MA Series (mini) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for high-frequency operation. All models are preconditioned thereby enabling excellent stability /reliability.

  • Industry’s widest range: 0.1 Ω to 25M Ω, tolerances to ± 0.005%, TC’s to 2PPM
  • All-welded, negligible noise, low thermal emf
  • Available on RCD’s exclusive SWIFT™delivery program!

OPTIONS

  • Option P: Increased pulse/overload capability
  • Option M: Low reactance NiCr film design
  • Option HS: High speed/fast rise time
  • Option ER: 100-hr stabilization burn-in 4
  • Matched tolerances, T.C. tracking to 1ppm/ ° C
  • Dozens of additional modifications are available... special marking, positive TC, hermetic seal, 4-terminal, low inductance, etc. Custom designs are RCD’s specialty!
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number MA Series
Product Name Ultra Precision Wirewound Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Wirewound
Mounting / Packaging Gull Wing Leads
Resistance Range 0.1000 to 1.20E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details