RCD Components, Inc. Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| HIGH CAPACITANCE, LOW FREQUENCY RCD’s Tangold construction provides superior performance and wide capacitance range as a result of a solid slug of high-gain tantalum powders sintered under vacuum. The flame... | |
| LOW CAPACITANCE, HIGH FREQUENCY Industry’s widest range and lowest prices: 0201 to 3035 size, .47pF to 100uF, 6.3V to 4KV (up to 20KV custom available) New X5R high-capacitance dielectric offers... | |
| Low self Inductance Heating. Various RF applications. RCD’s CEA Series features Ceragoldhigh-density multi-layer construction enabling an expanded range of values. Bodies are insulated with a proprietary flame retardant epoxy coating... | |
| WIDE RANGE OF APPLICATIONS Benefits: Epoxy resin dipped, UL94V-0 Flame Retardant Low leakage current and impedance Excellent humidity and heat resistance Laser marked capacitor body Several lead-wire forms available | |
| Wide Range of Capacitance and Styles. Various Applications. RCD’s CEA Series features Ceragoldhigh-density multi-layer construction enabling an expanded range of values. Bodies are insulated with a proprietary flame retardant epoxy... |