RCD Components, Inc. Wirewound Resistor, 1Kohm, 50W, 1%; Resistance Rcd (Resistors Coils Delaylines) 620-1001-FBW

Description
WIREWOUND RESISTOR, 1KOHM, 50W, 1%; Resistance:1kohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 1KOHM, 50W, 1%; Resistance:1kohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1Kohm, 50W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 68K9945 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 50W, 1%; Resistance Rcd (Resistors Coils Delaylines)
68K9945
Wirewound Resistor, 1Kohm, 50W, 1%; Resistance Rcd (Resistors Coils Delaylines) 68K9945
WIREWOUND RESISTOR, 1KOHM, 50W, 1%; Resistance:1kohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 50W, 1%; Resistance:1kohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68K9945
Product Name Wirewound Resistor, 1Kohm, 50W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Resistance Range 1000 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers