RCD Components, Inc. Power/Precision Wirewound Surface Mount Resistor MW Series

Description
RCD Series MW provide a cost-effective solution for demanding applications. Advantages include superior surge capability, improved temperature stability, moisture resistance, noise, and a significant space and cost savings over molded models. MW3 & MW5 feature compliant gullwing terminals, which act as stand offs to reduce PCB temperature and help minimize TCE stress (utilize compliant terminals in applications with wide temperature gradients). Inherent wirewound stability and overload capability Resistance range: 0.005 Ω to 50K Ω Excellent T.C. stability (available to ±5ppm/°C) Standard tolerance: ±1% or ±5% (available to 0.01%) Available on exclusive SWIFT™ delivery program!
Datasheet
Description
RCD Series MW provide a cost-effective solution for demanding applications. Advantages include superior surge capability, improved temperature stability, moisture resistance, noise, and a significant space and cost savings over molded models. MW3 & MW5 feature compliant gullwing terminals, which act as stand offs to reduce PCB temperature and help minimize TCE stress (utilize compliant terminals in applications with wide temperature gradients). Inherent wirewound stability and overload capability Resistance range: 0.005 Ω to 50K Ω Excellent T.C. stability (available to ±5ppm/°C) Standard tolerance: ±1% or ±5% (available to 0.01%) Available on exclusive SWIFT™ delivery program!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power/Precision Wirewound Surface Mount Resistor - MW Series - RCD Components, Inc.
Manchester, NH, USA
Power/Precision Wirewound Surface Mount Resistor
MW Series
Power/Precision Wirewound Surface Mount Resistor MW Series
RCD Series MW provide a cost-effective solution for demanding applications. Advantages include superior surge capability, improved temperature stability, moisture resistance, noise, and a significant space and cost savings over molded models. MW3 & MW5 feature compliant gullwing terminals, which act as stand offs to reduce PCB temperature and help minimize TCE stress (utilize compliant terminals in applications with wide temperature gradients). Inherent wirewound stability and overload capability Resistance range: 0.005 Ω to 50K Ω Excellent T.C. stability (available to ±5ppm/°C) Standard tolerance: ±1% or ±5% (available to 0.01%) Available on exclusive SWIFT™ delivery program!

RCD Series MW provide a cost-effective solution for demanding applications. Advantages include superior surge capability, improved temperature stability, moisture resistance, noise, and a significant space and cost savings over molded models. MW3 & MW5 feature compliant gullwing terminals, which act as stand offs to reduce PCB temperature and help minimize TCE stress (utilize compliant terminals in applications with wide temperature gradients).

  • Inherent wirewound stability and overload capability
  • Resistance range: 0.005 Ω to 50K Ω
  • Excellent T.C. stability (available to ±5ppm/°C)
  • Standard tolerance: ±1% or ±5% (available to 0.01%)
  • Available on exclusive SWIFT™ delivery program!
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number MW Series
Product Name Power/Precision Wirewound Surface Mount Resistor
Category / Application Precision Resistor; Power Applications
Technology / Construction Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads (optional feature)
Resistance Range 0.0050 to 50000 ohms
Tolerance 0.0100 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 457433 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 22 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers