RCD Components, Inc. Capacitor Discharge Wirewound Resistor CD, CDF Series

Description
Designed for mounting on high - power capacitors with industry - standard .875” & 1.25” terminal spacing (non - standard Mounting spans available from 0.5” to 2.5”) New CDF Series off ers low profile design at a price below conventional CD Series Volt Rating up to 1 .2 KV Temperature Range: -55°C to +350°C 1Kω to 100Kω standard, ( non-standard values available ) Performance per Mil-R-26 Multiple resistor strings available for use on capacitor banks
Datasheet
Description
Designed for mounting on high - power capacitors with industry - standard .875” & 1.25” terminal spacing (non - standard Mounting spans available from 0.5” to 2.5”) New CDF Series off ers low profile design at a price below conventional CD Series Volt Rating up to 1 .2 KV Temperature Range: -55°C to +350°C 1Kω to 100Kω standard, ( non-standard values available ) Performance per Mil-R-26 Multiple resistor strings available for use on capacitor banks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Discharge Wirewound Resistor - CD, CDF Series - RCD Components, Inc.
Manchester, NH, USA
Capacitor Discharge Wirewound Resistor
CD, CDF Series
Capacitor Discharge Wirewound Resistor CD, CDF Series
Designed for mounting on high - power capacitors with industry - standard .875” & 1.25” terminal spacing (non - standard Mounting spans available from 0.5” to 2.5”) New CDF Series off ers low profile design at a price below conventional CD Series Volt Rating up to 1 .2 KV Temperature Range: -55°C to +350°C 1Kω to 100Kω standard, ( non-standard values available ) Performance per Mil-R-26 Multiple resistor strings available for use on capacitor banks
  • Designed for mounting on high - power capacitors with industry - standard .875” & 1.25” terminal spacing (non - standard Mounting spans available from 0.5” to 2.5”)
  • New CDF Series off ers low profile design at a price below conventional CD Series
  • Volt Rating up to 1 .2 KV
  • Temperature Range: -55°C to +350°C
  • 1KΩ to 100KΩ standard, ( non-standard values available )
  • Performance per Mil-R-26
  • Multiple resistor strings available for use on capacitor banks
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number CD, CDF Series
Product Name Capacitor Discharge Wirewound Resistor
Configuration Single Resistor
Category / Application Industrial
Technology / Construction Wirewound
Mounting / Packaging Radial Leads
Resistance Range 1000 to 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers