RCD Components, Inc. Wirewound Resistor, 1Kohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 235-1001-FBW

Description
WIREWOUND RESISTOR, 1KOHM, 5W, 1%; Resistance:1kohm; Product Range:200 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:157V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 1KOHM, 5W, 1%; Resistance:1kohm; Product Range:200 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:157V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1Kohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 46M1946 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
46M1946
Wirewound Resistor, 1Kohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 46M1946
WIREWOUND RESISTOR, 1KOHM, 5W, 1%; Resistance:1kohm; Product Range:200 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:157V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 5W, 1%; Resistance:1kohm; Product Range:200 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:157V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46M1946
Product Name Wirewound Resistor, 1Kohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details