RCD Components, Inc. Res, 5K, 1%, 50W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) 620-5001-FBW

Description
RES, 5K, 1%, 50W, WIREWOUND; Resistance:5kohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:50mm RoHS Compliant: Yes
Description
RES, 5K, 1%, 50W, WIREWOUND; Resistance:5kohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:50mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 5K, 1%, 50W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) - 20M4594 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K, 1%, 50W, Wirewound; Resistance Rcd (Resistors Coils Delaylines)
20M4594
Res, 5K, 1%, 50W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) 20M4594
RES, 5K, 1%, 50W, WIREWOUND; Resistance:5kohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:50mm RoHS Compliant: Yes

RES, 5K, 1%, 50W, WIREWOUND; Resistance:5kohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Product Length:50mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20M4594
Product Name Res, 5K, 1%, 50W, Wirewound; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Resistance Range 5000 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details