RCD Components, Inc. Heat Sink Water-cooled Wirewound Aluminum Housed Resistor HSW600 Series

Description
HEAT SINK WATER COOLED Choice of insulated stranded wires embedded into case, standard units featuring lug terminals, straight lead wires, 4-terminal design or male fast-on terminal. Benefits: Widest selection in the industry! 5 to 1000 Watt 0.005Ω to1MΩ, tolerance to .01%, TC to 5ppm High power and high pulse capacity in compact size Welded wirewound construction, low noise
Description
HEAT SINK WATER COOLED Choice of insulated stranded wires embedded into case, standard units featuring lug terminals, straight lead wires, 4-terminal design or male fast-on terminal. Benefits: Widest selection in the industry! 5 to 1000 Watt 0.005Ω to1MΩ, tolerance to .01%, TC to 5ppm High power and high pulse capacity in compact size Welded wirewound construction, low noise

Suppliers

Company
Product
Description
Supplier Links
Manchester, NH, USA
Heat Sink Water-cooled Wirewound Aluminum Housed Resistor
HSW600 Series
Heat Sink Water-cooled Wirewound Aluminum Housed Resistor HSW600 Series
HEAT SINK WATER COOLED Choice of insulated stranded wires embedded into case, standard units featuring lug terminals, straight lead wires, 4-terminal design or male fast-on terminal. Benefits: Widest selection in the industry! 5 to 1000 Watt 0.005Ω to1MΩ, tolerance to .01%, TC to 5ppm High power and high pulse capacity in compact size Welded wirewound construction, low noise

HEAT SINK WATER COOLED

Choice of insulated stranded wires embedded into case, standard units featuring lug terminals, straight lead wires, 4-terminal design or male fast-on terminal.

Benefits:

  • Widest selection in the industry! 5 to 1000 Watt
  • 0.005Ω to1MΩ, tolerance to .01%, TC to 5ppm
  • High power and high pulse capacity in compact size
  • Welded wirewound construction, low noise
Supplier's Site

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number HSW600 Series
Product Name Heat Sink Water-cooled Wirewound Aluminum Housed Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers