RCD Components, Inc. Heat Sink Water Cooled Wirewound Aluminum Housed Resistor HSW640 Series

Description
HEAT SINK WATER COOLED CONSTRUCTION: WIREWOUND LIQUID COOLED 500W
Description
HEAT SINK WATER COOLED CONSTRUCTION: WIREWOUND LIQUID COOLED 500W

Suppliers

Company
Product
Description
Supplier Links
Manchester, NH, USA
Heat Sink Water Cooled Wirewound Aluminum Housed Resistor
HSW640 Series
Heat Sink Water Cooled Wirewound Aluminum Housed Resistor HSW640 Series
HEAT SINK WATER COOLED CONSTRUCTION: WIREWOUND LIQUID COOLED 500W

HEAT SINK WATER COOLED

CONSTRUCTION: WIREWOUND LIQUID COOLED 500W

Supplier's Site

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number HSW640 Series
Product Name Heat Sink Water Cooled Wirewound Aluminum Housed Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details