RCD Components, Inc. Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed 620-5R00-FBW

Description
Resistor;Wirewound;R es 5 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed
Description
Resistor;Wirewound;R es 5 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed
70183903
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed 70183903
Resistor;Wirewound;R es 5 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed

Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed

Supplier's Site
Wirewound Resistor, 5 Ohm, 50W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 61K2630 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 50W, 1%; Resistance Rcd (Resistors Coils Delaylines)
61K2630
Wirewound Resistor, 5 Ohm, 50W, 1%; Resistance Rcd (Resistors Coils Delaylines) 61K2630
WIREWOUND RESISTOR, 5 OHM, 50W, 1%; Resistance:5ohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:50mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 50W, 1%; Resistance:5ohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:50mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 70183903 61K2630
Product Name Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed Wirewound Resistor, 5 Ohm, 50W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Category / Application General Use
Technology / Construction Wirewound Coiled Wire Resistor; Wirewound
Resistance Range 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details