RCD Components, Inc. Military Grade Miniature Power Wirewound Resistor 200 Series

Description
Typically half the size of conventional resistors! Type 202 is world’s smallest wirewound resistor! Series 200 resistors offer the same MIL-grade construction as Series 100 resistors except utilize proprietary materials and processing, enabling significant size reductions. Series 200 resistors are ideal when PCB real estate is at a premium! Highest grade materials enable excellent stability and environmental performance. Significant space savings! Tolerance to +0.01%, TCR to 5ppm/°C Wide resistance range: 0.005 Ω to 250K Available on exclusive SWIFT™ delivery program All sizes available on Tape & Reel OPTIONS Option X: Low Inductance Option P: Increased Pulse Capability Option F: Flameproof Coating Option ER: 100-Hour Burn-In Also available: low thermal emf (opt.E), matched sets, cut & formed leads, special marking, 4-terminal, hi-rel screening, hermetic seal, non-standard values, increased voltage, etc. Customized components are an RCD speciality!
Datasheet
Description
Typically half the size of conventional resistors! Type 202 is world’s smallest wirewound resistor! Series 200 resistors offer the same MIL-grade construction as Series 100 resistors except utilize proprietary materials and processing, enabling significant size reductions. Series 200 resistors are ideal when PCB real estate is at a premium! Highest grade materials enable excellent stability and environmental performance. Significant space savings! Tolerance to +0.01%, TCR to 5ppm/°C Wide resistance range: 0.005 Ω to 250K Available on exclusive SWIFT™ delivery program All sizes available on Tape & Reel OPTIONS Option X: Low Inductance Option P: Increased Pulse Capability Option F: Flameproof Coating Option ER: 100-Hour Burn-In Also available: low thermal emf (opt.E), matched sets, cut & formed leads, special marking, 4-terminal, hi-rel screening, hermetic seal, non-standard values, increased voltage, etc. Customized components are an RCD speciality!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Military Grade Miniature Power Wirewound Resistor - 200 Series - RCD Components, Inc.
Manchester, NH, USA
Military Grade Miniature Power Wirewound Resistor
200 Series
Military Grade Miniature Power Wirewound Resistor 200 Series
Typically half the size of conventional resistors! Type 202 is world’s smallest wirewound resistor! Series 200 resistors offer the same MIL-grade construction as Series 100 resistors except utilize proprietary materials and processing, enabling significant size reductions. Series 200 resistors are ideal when PCB real estate is at a premium! Highest grade materials enable excellent stability and environmental performance. Significant space savings! Tolerance to +0.01%, TCR to 5ppm/°C Wide resistance range: 0.005 Ω to 250K Available on exclusive SWIFT™ delivery program All sizes available on Tape & Reel OPTIONS Option X: Low Inductance Option P: Increased Pulse Capability Option F: Flameproof Coating Option ER: 100-Hour Burn-In Also available: low thermal emf (opt.E), matched sets, cut & formed leads, special marking, 4-terminal, hi-rel screening, hermetic seal, non-standard values, increased voltage, etc. Customized components are an RCD speciality!

Typically half the size of conventional resistors! Type 202 is world’s smallest wirewound resistor! Series 200 resistors offer the same MIL-grade construction as Series 100 resistors except utilize proprietary materials and processing, enabling significant size reductions. Series 200 resistors are ideal when PCB real estate is at a premium! Highest grade materials enable excellent stability and environmental performance.

  • Significant space savings!
  • Tolerance to +0.01%, TCR to 5ppm/°C
  • Wide resistance range: 0.005 Ω to 250K
  • Available on exclusive SWIFT™ delivery program
  • All sizes available on Tape & Reel

OPTIONS

  • Option X: Low Inductance
  • Option P: Increased Pulse Capability
  • Option F: Flameproof Coating
  • Option ER: 100-Hour Burn-In
  • Also available: low thermal emf (opt.E), matched sets, cut & formed leads, special marking, 4-terminal, hi-rel screening, hermetic seal, non-standard values, increased voltage, etc.
  • Customized components are an RCD speciality!
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number 200 Series
Product Name Military Grade Miniature Power Wirewound Resistor
Configuration Single Resistor
Category / Application General Use; Power Applications
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.0050 to 250000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 457444 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 250 ohms
View Details