RCD Components, Inc. Wirewound Resistor, 1 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 235-1R00-FBW

Description
WIREWOUND RESISTOR, 1 OHM, 5W, 1%; Resistance:1ohm; Product Range:200 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:157V; Resistor Technology:Wirewound ; Product Length:15.1mmRoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 1 OHM, 5W, 1%; Resistance:1ohm; Product Range:200 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:157V; Resistor Technology:Wirewound ; Product Length:15.1mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 46M1944 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
46M1944
Wirewound Resistor, 1 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 46M1944
WIREWOUND RESISTOR, 1 OHM, 5W, 1%; Resistance:1ohm; Product Range:200 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:157V; Resistor Technology:Wirewound ; Product Length:15.1mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 5W, 1%; Resistance:1ohm; Product Range:200 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:157V; Resistor Technology:Wirewound; Product Length:15.1mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46M1944
Product Name Wirewound Resistor, 1 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers