RCD Components, Inc. Fusible Wirewound Resistor LF2 Series

Description
LINE FEED FUSIBLR WIREWOUND RESISTOR RCD type LF2 is designed to provide circuit protection for telecom applications, such as line feed, ADSL, HDSL, and switching networks, as well as snubber circuits, switching regulators, power faults, etc. The LF2 is a combination power resistor and isolated thermal fuse housed in a ceramic case. The combination enables the device to withstand short-time overloads (various lightning surges, AC power crosses, inrush currents, and ESD pulses), yet open safely under extended overload conditions. The all-welded internal construction combined with highest grade materials ensures utmost performance and reliability. For even greater protection under power cross conditions, as required by TR1089, specify LF2A. FEATURES: Industry’s widest range! Withstands lightning surges and power crosses Resistance range: 0.01 Ω to 10K Ω LF2 1 Ω to 1.6K meets UL497A, Bellcore GR1089, ITU-T K.20 LF2A meets Bellcore TR1089 specifications Standard tolerance: ±1% or ±5% (available to ±0.01%) Available on RCD’s exclusive SWIFT™ delivery program!
Datasheet
Description
LINE FEED FUSIBLR WIREWOUND RESISTOR RCD type LF2 is designed to provide circuit protection for telecom applications, such as line feed, ADSL, HDSL, and switching networks, as well as snubber circuits, switching regulators, power faults, etc. The LF2 is a combination power resistor and isolated thermal fuse housed in a ceramic case. The combination enables the device to withstand short-time overloads (various lightning surges, AC power crosses, inrush currents, and ESD pulses), yet open safely under extended overload conditions. The all-welded internal construction combined with highest grade materials ensures utmost performance and reliability. For even greater protection under power cross conditions, as required by TR1089, specify LF2A. FEATURES: Industry’s widest range! Withstands lightning surges and power crosses Resistance range: 0.01 Ω to 10K Ω LF2 1 Ω to 1.6K meets UL497A, Bellcore GR1089, ITU-T K.20 LF2A meets Bellcore TR1089 specifications Standard tolerance: ±1% or ±5% (available to ±0.01%) Available on RCD’s exclusive SWIFT™ delivery program!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fusible  Wirewound Resistor - LF2 Series - RCD Components, Inc.
Manchester, NH, USA
Fusible Wirewound Resistor
LF2 Series
Fusible Wirewound Resistor LF2 Series
LINE FEED FUSIBLR WIREWOUND RESISTOR RCD type LF2 is designed to provide circuit protection for telecom applications, such as line feed, ADSL, HDSL, and switching networks, as well as snubber circuits, switching regulators, power faults, etc. The LF2 is a combination power resistor and isolated thermal fuse housed in a ceramic case. The combination enables the device to withstand short-time overloads (various lightning surges, AC power crosses, inrush currents, and ESD pulses), yet open safely under extended overload conditions. The all-welded internal construction combined with highest grade materials ensures utmost performance and reliability. For even greater protection under power cross conditions, as required by TR1089, specify LF2A. FEATURES: Industry’s widest range! Withstands lightning surges and power crosses Resistance range: 0.01 Ω to 10K Ω LF2 1 Ω to 1.6K meets UL497A, Bellcore GR1089, ITU-T K.20 LF2A meets Bellcore TR1089 specifications Standard tolerance: ±1% or ±5% (available to ±0.01%) Available on RCD’s exclusive SWIFT™ delivery program!

LINE FEED FUSIBLR WIREWOUND RESISTOR

RCD type LF2 is designed to provide circuit protection for telecom applications, such as line feed, ADSL, HDSL, and switching networks, as well as snubber circuits, switching regulators, power faults, etc. The LF2 is a combination power resistor and isolated thermal fuse housed in a ceramic case. The combination enables the device to withstand short-time overloads (various lightning surges, AC power crosses, inrush currents, and ESD pulses), yet open safely under extended overload conditions. The all-welded internal construction combined with highest grade materials ensures utmost performance and reliability. For even greater protection under power cross conditions, as required by TR1089, specify LF2A.

FEATURES:

  • Industry’s widest range!
  • Withstands lightning surges and power crosses
  • Resistance range: 0.01 Ω to 10K Ω
  • LF2 1 Ω to 1.6K meets UL497A, Bellcore GR1089, ITU-T K.20
  • LF2A meets Bellcore TR1089 specifications
  • Standard tolerance: ±1% or ±5% (available to ±0.01%)
  • Available on RCD’s exclusive SWIFT™ delivery program!
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number LF2 Series
Product Name Fusible Wirewound Resistor
Category / Application Fusible Resistor
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 to 10000 ohms
Tolerance 1 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers