RCD Components, Inc. Wirewound Resistor, 3 Ohm, 50W, 1%; Resistance Rcd (Resistors Coils Delaylines) 620-3R00-FBW

Description
WIREWOUND RESISTOR, 3 OHM, 50W, 1%; Resistance:3ohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:50mmRoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 3 OHM, 50W, 1%; Resistance:3ohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:50mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 3 Ohm, 50W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 01M5114 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3 Ohm, 50W, 1%; Resistance Rcd (Resistors Coils Delaylines)
01M5114
Wirewound Resistor, 3 Ohm, 50W, 1%; Resistance Rcd (Resistors Coils Delaylines) 01M5114
WIREWOUND RESISTOR, 3 OHM, 50W, 1%; Resistance:3ohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:50mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 3 OHM, 50W, 1%; Resistance:3ohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:50mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01M5114
Product Name Wirewound Resistor, 3 Ohm, 50W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Resistance Range 3 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details