RCD Components, Inc. Military Chassis Mount Wirewound Aluminum Housed Resistor 600 Series

Description
MILITARY CHASSIS MOUNT Choice of insulated stranded wires embedded into case, standard units featuring lug terminals, straight lead wires, 4-terminal design or male fast-on terminal. Benefits: Widest selection in the industry! 5 to 1000 Watt 0.005Ω to1MΩ, tolerance to .01%, TC to 5ppm High power and high pulse capacity in compact size Welded wirewound construction, low noise
Datasheet
Description
MILITARY CHASSIS MOUNT Choice of insulated stranded wires embedded into case, standard units featuring lug terminals, straight lead wires, 4-terminal design or male fast-on terminal. Benefits: Widest selection in the industry! 5 to 1000 Watt 0.005Ω to1MΩ, tolerance to .01%, TC to 5ppm High power and high pulse capacity in compact size Welded wirewound construction, low noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Military Chassis Mount Wirewound Aluminum Housed Resistor - 600 Series - RCD Components, Inc.
Manchester, NH, USA
Military Chassis Mount Wirewound Aluminum Housed Resistor
600 Series
Military Chassis Mount Wirewound Aluminum Housed Resistor 600 Series
MILITARY CHASSIS MOUNT Choice of insulated stranded wires embedded into case, standard units featuring lug terminals, straight lead wires, 4-terminal design or male fast-on terminal. Benefits: Widest selection in the industry! 5 to 1000 Watt 0.005Ω to1MΩ, tolerance to .01%, TC to 5ppm High power and high pulse capacity in compact size Welded wirewound construction, low noise

MILITARY CHASSIS MOUNT

Choice of insulated stranded wires embedded into case, standard units featuring lug terminals, straight lead wires, 4-terminal design or male fast-on terminal.

Benefits:

  • Widest selection in the industry! 5 to 1000 Watt
  • 0.005Ω to1MΩ, tolerance to .01%, TC to 5ppm
  • High power and high pulse capacity in compact size
  • Welded wirewound construction, low noise
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number 600 Series
Product Name Military Chassis Mount Wirewound Aluminum Housed Resistor
Technology / Construction Wirewound
Mounting / Packaging Bolt-on Chassis; Axial Leads (optional feature); Radial Leads (optional feature); Tab Terminals (optional feature)
Resistance Range 0.0050 to 1.00E6 ohms
Tolerance 0.0100 to 10 +/- %
Temperature Coefficient 600 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers