RCD Components, Inc. Res, 100R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) 615-1000-FBW

Description
RES, 100R, 1%, 25W, WIREWOUND; Resistance:100ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:27mm RoHS Compliant: Yes
Description
RES, 100R, 1%, 25W, WIREWOUND; Resistance:100ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:27mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) - 63K1993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines)
63K1993
Res, 100R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) 63K1993
RES, 100R, 1%, 25W, WIREWOUND; Resistance:100ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:27mm RoHS Compliant: Yes

RES, 100R, 1%, 25W, WIREWOUND; Resistance:100ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Product Length:27mm RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed - 70183898 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed
70183898
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed 70183898
Resistor;Wirewound;R es 100 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed

Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 63K1993 70183898
Product Name Res, 100R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg25 W;Tol 1%;Lug;Alum Housed
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound Wirewound
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1625963-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details