RCD Components, Inc. Wirewound Resistor, 5Kohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 610-5001-FBW

Description
WIREWOUND RESISTOR, 5KOHM, 12.5W, 1%; Resistance:5kohm; Product Range:600 Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 5KOHM, 12.5W, 1%; Resistance:5kohm; Product Range:600 Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 5Kohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 33M7775 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
33M7775
Wirewound Resistor, 5Kohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 33M7775
WIREWOUND RESISTOR, 5KOHM, 12.5W, 1%; Resistance:5kohm; Product Range:600 Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 5KOHM, 12.5W, 1%; Resistance:5kohm; Product Range:600 Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33M7775
Product Name Wirewound Resistor, 5Kohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Resistance Range 5000 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 8-1879233-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details