RCD Components, Inc. Wirewound Resistor, 1 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) 232-1R00-FBW

Description
WIREWOUND RESISTOR, 1 OHM, 3W, 1%; Resistance:1ohm; Product Range:200 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:60V; Resistor Technology:Wirewound ; Product Length:12.2mm RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 1 OHM, 3W, 1%; Resistance:1ohm; Product Range:200 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:60V; Resistor Technology:Wirewound ; Product Length:12.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 46M1941 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines)
46M1941
Wirewound Resistor, 1 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) 46M1941
WIREWOUND RESISTOR, 1 OHM, 3W, 1%; Resistance:1ohm; Product Range:200 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:60V; Resistor Technology:Wirewound ; Product Length:12.2mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 3W, 1%; Resistance:1ohm; Product Range:200 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:60V; Resistor Technology:Wirewound; Product Length:12.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46M1941
Product Name Wirewound Resistor, 1 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details