RCD Components, Inc. Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
| Product Name | Notes |
|---|---|
| CERAMIC CORE WIREWOUND CHIP INDUCTORS Industry’s widest range! 1nH to 10uH, 1%-10%, 0 402-1008 sizes Non-magnetic ceramic-core design for HF operation Customized versions available with non-standard values, increased Q & | |
| HIGH FREQUENCY CERAMIC CHIP INDUCTORS Wide range - 0.6nH to 470nH, up to 10GHz 420mA Advanced monolithic construction especially suited for high frequency applications Excellent Q and SRF characteristics Operating... | |
| MOLDED WIREWOUND CHIP INDUCTORS Molded construction, excellent environmental performance 1210 and 1812 sizes available from stock Ferrite core, wirewound construction Intermediate values, increased current, Q, & SRF available | |
| MULTILAYER SHEILDED FERRITE SURFACE MOUNT CHIP INDUCTOR RCD’s MLI i nductors feature a monolithic multilayer construction. The structure involves no windings/welds/solde r joints, ensuring highest reliability and p erformance levels... |