RCD Components, Inc. Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) 232-10R0-FBW

Description
WIREWOUND RESISTOR, 10 OHM, 3W, 1%; Resistance:10ohm; Product Range:200 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:60V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 10 OHM, 3W, 1%; Resistance:10ohm; Product Range:200 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:60V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 33M7616 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines)
33M7616
Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) 33M7616
WIREWOUND RESISTOR, 10 OHM, 3W, 1%; Resistance:10ohm; Product Range:200 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:60V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 3W, 1%; Resistance:10ohm; Product Range:200 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:60V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33M7616
Product Name Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 10 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 6318098 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; Aec-q200
View Details
5 suppliers