RCD Components, Inc. Current Sense Resistor, 0.1 Ohm, 2W, 1%; Resistance Rcd (Resistors Coils Delaylines) MWM2-R100-FBW

Description
CURRENT SENSE RESISTOR, 0.1 OHM, 2W, 1%; Resistance:0.1ohm; Product Range:MWM Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes
Description
CURRENT SENSE RESISTOR, 0.1 OHM, 2W, 1%; Resistance:0.1ohm; Product Range:MWM Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.1 Ohm, 2W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 43M6798 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.1 Ohm, 2W, 1%; Resistance Rcd (Resistors Coils Delaylines)
43M6798
Current Sense Resistor, 0.1 Ohm, 2W, 1%; Resistance Rcd (Resistors Coils Delaylines) 43M6798
CURRENT SENSE RESISTOR, 0.1 OHM, 2W, 1%; Resistance:0.1ohm; Product Range:MWM Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.1 OHM, 2W, 1%; Resistance:0.1ohm; Product Range:MWM Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43M6798
Product Name Current Sense Resistor, 0.1 Ohm, 2W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Coiled Wire Resistor; Wirewound
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details