RCD Components, Inc. Res, 1R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) 615-1R00-FBQ

Description
RES, 1R, 1%, 25W, WIREWOUND; Resistance:1ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:27mm RoHS Compliant: No
Description
RES, 1R, 1%, 25W, WIREWOUND; Resistance:1ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:27mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) - 06H2915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines)
06H2915
Res, 1R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) 06H2915
RES, 1R, 1%, 25W, WIREWOUND; Resistance:1ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:27mm RoHS Compliant: No

RES, 1R, 1%, 25W, WIREWOUND; Resistance:1ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:27mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06H2915
Product Name Res, 1R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Resistance Range 1 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details