RCD Components, Inc. Res, Wirewound, 1K, 1%, 1W, 2515; Resistance Rcd (Resistors Coils Delaylines) MWM1-1001-FBQ

Description
RES, WIREWOUND, 1K, 1%, 1W, 2515; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:MWM Series RoHS Compliant: No
Description
RES, WIREWOUND, 1K, 1%, 1W, 2515; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:MWM Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 1K, 1%, 1W, 2515; Resistance Rcd (Resistors Coils Delaylines) - 06H2404 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1K, 1%, 1W, 2515; Resistance Rcd (Resistors Coils Delaylines)
06H2404
Res, Wirewound, 1K, 1%, 1W, 2515; Resistance Rcd (Resistors Coils Delaylines) 06H2404
RES, WIREWOUND, 1K, 1%, 1W, 2515; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:MWM Series RoHS Compliant: No

RES, WIREWOUND, 1K, 1%, 1W, 2515; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:MWM Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06H2404
Product Name Res, Wirewound, 1K, 1%, 1W, 2515; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Coiled Wire Resistor; Wirewound
Mounting / Packaging 2515 [6438 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details