Proto® Industrial Tools Open End Wrench JKE16

Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 4 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE ANGLE STYLE 7/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 1 INCH WEIGHT 0.05 LB
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 4 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE ANGLE STYLE 7/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 1 INCH WEIGHT 0.05 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - JKE16 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
JKE16
Open End Wrench JKE16
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 4 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE ANGLE STYLE 7/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 1 INCH WEIGHT 0.05 LB
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4 INCH OVERALL LENGTH
  • 1/2 SMALLER END SIZE - FRACTIONAL
  • 1/2 INCH SMALLER END SIZE
  • ANGLE STYLE
  • 7/32 INCH HEAD THICKNESS
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • OUTSIDE HEAD WIDTH 1 INCH
  • WEIGHT 0.05 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JKE16
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details