Proto® Industrial Tools Box End Wrench JUSN348

Description
15-3/4 INCH OVERALL LENGTH 76.9937 SMALLER END SIZE IN MM 76.9937 LARGER END SIZE IN MM 3-1/32 SMALLER END SIZE - FRACTIONAL 3-1/32 LARGER END SIZE - FRACTIONAL 3.03125 SMALLER END SIZE - DECIMAL 3.03125 LARGER END SIZE - DECIMAL 3-1/32 INCH SMALLER END SIZE 3-1/32 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 4-5/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
15-3/4 INCH OVERALL LENGTH 76.9937 SMALLER END SIZE IN MM 76.9937 LARGER END SIZE IN MM 3-1/32 SMALLER END SIZE - FRACTIONAL 3-1/32 LARGER END SIZE - FRACTIONAL 3.03125 SMALLER END SIZE - DECIMAL 3.03125 LARGER END SIZE - DECIMAL 3-1/32 INCH SMALLER END SIZE 3-1/32 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 4-5/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JUSN348 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JUSN348
Box End Wrench JUSN348
15-3/4 INCH OVERALL LENGTH 76.9937 SMALLER END SIZE IN MM 76.9937 LARGER END SIZE IN MM 3-1/32 SMALLER END SIZE - FRACTIONAL 3-1/32 LARGER END SIZE - FRACTIONAL 3.03125 SMALLER END SIZE - DECIMAL 3.03125 LARGER END SIZE - DECIMAL 3-1/32 INCH SMALLER END SIZE 3-1/32 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 4-5/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 15-3/4 INCH OVERALL LENGTH
  • 76.9937 SMALLER END SIZE IN MM
  • 76.9937 LARGER END SIZE IN MM
  • 3-1/32 SMALLER END SIZE - FRACTIONAL
  • 3-1/32 LARGER END SIZE - FRACTIONAL
  • 3.03125 SMALLER END SIZE - DECIMAL
  • 3.03125 LARGER END SIZE - DECIMAL
  • 3-1/32 INCH SMALLER END SIZE
  • 3-1/32 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 4-5/8 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JUSN348
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details