Proto® Industrial Tools RATCHETING BOX END WRENCH JSBV3236

Description
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 11 5/8 INCH OVERALL LENGTH 1 1/8 LARGER END SIZE - FRACTIONAL 1 INCH SMALLER END SIZE 1 1/8 INCH LARGER END SIZE FORGED PROCESS 5/16 INCH HEAD THICKNESS PROTO[R] BRAND NUMBER OF POINTS 12 HEAD DIMENSION 2 5/16 INCH W WEIGHT 0.95 LB
Datasheet
Description
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 11 5/8 INCH OVERALL LENGTH 1 1/8 LARGER END SIZE - FRACTIONAL 1 INCH SMALLER END SIZE 1 1/8 INCH LARGER END SIZE FORGED PROCESS 5/16 INCH HEAD THICKNESS PROTO[R] BRAND NUMBER OF POINTS 12 HEAD DIMENSION 2 5/16 INCH W WEIGHT 0.95 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - JSBV3236 - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
JSBV3236
RATCHETING BOX END WRENCH JSBV3236
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 11 5/8 INCH OVERALL LENGTH 1 1/8 LARGER END SIZE - FRACTIONAL 1 INCH SMALLER END SIZE 1 1/8 INCH LARGER END SIZE FORGED PROCESS 5/16 INCH HEAD THICKNESS PROTO[R] BRAND NUMBER OF POINTS 12 HEAD DIMENSION 2 5/16 INCH W WEIGHT 0.95 LB
  • DOUBLE END, OFFSET, REVERSIBLE TYPE
  • ALLOY STEEL MATERIAL
  • BLACK CHROME FINISH
  • 11 5/8 INCH OVERALL LENGTH
  • 1 1/8 LARGER END SIZE - FRACTIONAL
  • 1 INCH SMALLER END SIZE
  • 1 1/8 INCH LARGER END SIZE
  • FORGED PROCESS
  • 5/16 INCH HEAD THICKNESS
  • PROTO[R] BRAND
  • NUMBER OF POINTS 12
  • HEAD DIMENSION 2 5/16 INCH W
  • WEIGHT 0.95 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JSBV3236
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details