Proto® Industrial Tools Box End Wrench JHD080M

Description
441 MM OVERALL LENGTH 80 SMALLER END SIZE IN MM 80 LARGER END SIZE IN MM 80 MM SMALLER END SIZE 80 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 133 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
441 MM OVERALL LENGTH 80 SMALLER END SIZE IN MM 80 LARGER END SIZE IN MM 80 MM SMALLER END SIZE 80 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 133 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JHD080M - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JHD080M
Box End Wrench JHD080M
441 MM OVERALL LENGTH 80 SMALLER END SIZE IN MM 80 LARGER END SIZE IN MM 80 MM SMALLER END SIZE 80 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 133 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 441 MM OVERALL LENGTH
  • 80 SMALLER END SIZE IN MM
  • 80 LARGER END SIZE IN MM
  • 80 MM SMALLER END SIZE
  • 80 MM LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 133 MM
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JHD080M
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Socket Wrench - Model 60 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 9.12 inch (232 mm)
Wrench Length 60 inch (1524 mm)
View Details