Proto® Industrial Tools Box End Wrench JHD036M

Description
213 MM OVERALL LENGTH 36 SMALLER END SIZE IN MM 36 LARGER END SIZE IN MM 36 MM SMALLER END SIZE 36 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 60 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
213 MM OVERALL LENGTH 36 SMALLER END SIZE IN MM 36 LARGER END SIZE IN MM 36 MM SMALLER END SIZE 36 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 60 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JHD036M - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JHD036M
Box End Wrench JHD036M
213 MM OVERALL LENGTH 36 SMALLER END SIZE IN MM 36 LARGER END SIZE IN MM 36 MM SMALLER END SIZE 36 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 60 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 213 MM OVERALL LENGTH
  • 36 SMALLER END SIZE IN MM
  • 36 LARGER END SIZE IN MM
  • 36 MM SMALLER END SIZE
  • 36 MM LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 60 MM
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JHD036M
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details