Proto® Industrial Tools Box End Wrench JHD090M

Description
451 MM OVERALL LENGTH 90 SMALLER END SIZE IN MM 90 LARGER END SIZE IN MM 90 MM SMALLER END SIZE 90 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 140 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
451 MM OVERALL LENGTH 90 SMALLER END SIZE IN MM 90 LARGER END SIZE IN MM 90 MM SMALLER END SIZE 90 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 140 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JHD090M - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JHD090M
Box End Wrench JHD090M
451 MM OVERALL LENGTH 90 SMALLER END SIZE IN MM 90 LARGER END SIZE IN MM 90 MM SMALLER END SIZE 90 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 140 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 451 MM OVERALL LENGTH
  • 90 SMALLER END SIZE IN MM
  • 90 LARGER END SIZE IN MM
  • 90 MM SMALLER END SIZE
  • 90 MM LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 140 MM
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JHD090M
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details