Proto® Industrial Tools Box End Wrench JSN19

Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 10 1/4 INCH OVERALL LENGTH 1 3/16 SMALLER END SIZE - FRACTIONAL 1 3/16 INCH SMALLER END SIZE 2 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 3/4 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 2.1 LB
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 10 1/4 INCH OVERALL LENGTH 1 3/16 SMALLER END SIZE - FRACTIONAL 1 3/16 INCH SMALLER END SIZE 2 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 3/4 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 2.1 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JSN19 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JSN19
Box End Wrench JSN19
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 10 1/4 INCH OVERALL LENGTH 1 3/16 SMALLER END SIZE - FRACTIONAL 1 3/16 INCH SMALLER END SIZE 2 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 3/4 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 2.1 LB
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 10 1/4 INCH OVERALL LENGTH
  • 1 3/16 SMALLER END SIZE - FRACTIONAL
  • 1 3/16 INCH SMALLER END SIZE
  • 2 INCH SMALLER END OUTER DIAMETER
  • STRAIGHT STYLE
  • 3/4 INCH HEAD THICKNESS
  • 12 POINT(S)
  • PROTO[R] BRAND
  • WEIGHT 2.1 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JSN19
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details