Proto® Industrial Tools Open End Wrench JKE30

Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 7 1/2 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 INCH WEIGHT 0.36 LB
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 7 1/2 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 INCH WEIGHT 0.36 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - JKE30 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
JKE30
Open End Wrench JKE30
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 7 1/2 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 INCH WEIGHT 0.36 LB
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 7 1/2 INCH OVERALL LENGTH
  • 15/16 SMALLER END SIZE - FRACTIONAL
  • 15/16 INCH SMALLER END SIZE
  • ANGLE STYLE
  • 9/32 INCH HEAD THICKNESS
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • OUTSIDE HEAD WIDTH 2 INCH
  • WEIGHT 0.36 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JKE30
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details