Proto® Industrial Tools Box End Wrench JSN16

Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 9 7/8 INCH OVERALL LENGTH 1 INCH SMALLER END SIZE 1 25/32 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 5/8 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 1.9 LB
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 9 7/8 INCH OVERALL LENGTH 1 INCH SMALLER END SIZE 1 25/32 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 5/8 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 1.9 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JSN16 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JSN16
Box End Wrench JSN16
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 9 7/8 INCH OVERALL LENGTH 1 INCH SMALLER END SIZE 1 25/32 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 5/8 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 1.9 LB
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 9 7/8 INCH OVERALL LENGTH
  • 1 INCH SMALLER END SIZE
  • 1 25/32 INCH SMALLER END OUTER DIAMETER
  • STRAIGHT STYLE
  • 5/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • PROTO[R] BRAND
  • WEIGHT 1.9 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JSN16
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details